Lorlin Test Systems, Inc. Rotary Switches CKS1032

Description
Lorlin CKS1032 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CKS1032 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8967960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8967960
Rotary Switches 8967960
Lorlin CKS1032 Rotary Switch

Lorlin CKS1032 Rotary Switch

Supplier's Site
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0764 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0764
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0764
ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8967960 38AC0764
Product Name Rotary Switches Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
AC Voltage Rating 250 volts 250 volts
DC Voltage Rating 250 volts
Angle of Throw 90 degrees 30 degrees
Dimensions 26.2 (dia.) x 64.1mm
Terminal Type Solder Terminals; Solder tag
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS21S1.V -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Specs
Actuator Type Keylock
View Details
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details