Overview
The TC-Link®-OEM Wireless Thermocouple Node provides a low cost way to embed wireless temperature sensing in industrial systems. TC-Link®-OEM features six standard thermocouple input connectors with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and transmit real-time data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The TC-Link®-OEM is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.
At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation.
Features and Benefits
Ease of Integration
Rapidly deployable wireless OEM form factor
Simple integration supported by comprehensive SDK
High Performance
Scalable temperature monitoring wireless sensor network
High-speed, synchronized platform accepts most analog thermocouples
Reliable wireless data collection
Low-power for extended battery life
SensorCloud – integrated web solution
Cost Effective
Reduced cost and rapid time to market for customer’s applications
Aggressive volume discount schedule
Overview
The TC-Link®-OEM Wireless Thermocouple Node provides a low cost way to embed wireless temperature sensing in industrial systems. TC-Link®-OEM features six standard thermocouple input connectors with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and transmit real-time data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The TC-Link®-OEM is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.
At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation.
Features and Benefits
Ease of Integration
- Rapidly deployable wireless OEM form factor
- Simple integration supported by comprehensive SDK
High Performance
- Scalable temperature monitoring wireless sensor network
- High-speed, synchronized platform accepts most analog thermocouples
- Reliable wireless data collection
- Low-power for extended battery life
- SensorCloud – integrated web solution
Cost Effective
- Reduced cost and rapid time to market for customer’s applications
- Aggressive volume discount schedule