Loover Industrial Co., Ltd. Automatic Screw Feeder KFA-0850A/H

Description
Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 1.2-5.0mm MAX OF SCREWS LENGTH & HOPPER CAPACITY: Screw Length: Up to 12mm Capacity of hopper: 2000pcs (for M1.2) / 600pcs (for M3.5) CIRCULAR LOOP FEEDING: Durable aluminum extruded rail. Screws are carried on a Circular track for smooth feeding. APPLICABILITY OF SPECIAL SCREW TYPES: Screw length: Thread Diameter (1=1, 1<1) Thickness of screw head 0.2mm No jamming or failure occurred when appropriate size screws are used. BRUSHLESS MOTOR: Durable brushless motor made in Japan. ADJUSTABLE RAILWAY: High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm. ADOPTING MULTI-FUNCTIONAL: Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.) SIGNAL OUTPUT FUNCTION: With screws in position signal output function. Other functions PCB designed with short circuit and over load protection. Screw feeder and PCB grounding connection is also available. Power On/Off buzzer alert and blinking LED indicator.
Description
Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 1.2-5.0mm MAX OF SCREWS LENGTH & HOPPER CAPACITY: Screw Length: Up to 12mm Capacity of hopper: 2000pcs (for M1.2) / 600pcs (for M3.5) CIRCULAR LOOP FEEDING: Durable aluminum extruded rail. Screws are carried on a Circular track for smooth feeding. APPLICABILITY OF SPECIAL SCREW TYPES: Screw length: Thread Diameter (1=1, 1<1) Thickness of screw head 0.2mm No jamming or failure occurred when appropriate size screws are used. BRUSHLESS MOTOR: Durable brushless motor made in Japan. ADJUSTABLE RAILWAY: High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm. ADOPTING MULTI-FUNCTIONAL: Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.) SIGNAL OUTPUT FUNCTION: With screws in position signal output function. Other functions PCB designed with short circuit and over load protection. Screw feeder and PCB grounding connection is also available. Power On/Off buzzer alert and blinking LED indicator.

Suppliers

Company
Product
Description
Supplier Links
Automatic Screw Feeder - KFA-0850A/H - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Automatic Screw Feeder
KFA-0850A/H
Automatic Screw Feeder KFA-0850A/H
Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 1.2-5.0mm MAX OF SCREWS LENGTH & HOPPER CAPACITY: Screw Length: Up to 12mm Capacity of hopper: 2000pcs (for M1.2) / 600pcs (for M3.5) CIRCULAR LOOP FEEDING: Durable aluminum extruded rail. Screws are carried on a Circular track for smooth feeding. APPLICABILITY OF SPECIAL SCREW TYPES: Screw length: Thread Diameter (1=1, 1<1) Thickness of screw head 0.2mm No jamming or failure occurred when appropriate size screws are used. BRUSHLESS MOTOR: Durable brushless motor made in Japan. ADJUSTABLE RAILWAY: High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm. ADOPTING MULTI-FUNCTIONAL: Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.) SIGNAL OUTPUT FUNCTION: With screws in position signal output function. Other functions PCB designed with short circuit and over load protection. Screw feeder and PCB grounding connection is also available. Power On/Off buzzer alert and blinking LED indicator.

Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder.

WIDEST RANGE OF APPLICABLE SCREW SIZES :

  • From 1.2-5.0mm

MAX OF SCREWS LENGTH & HOPPER CAPACITY:

  • Screw Length: Up to 12mm
  • Capacity of hopper: 2000pcs (for M1.2) / 600pcs (for M3.5)

CIRCULAR LOOP FEEDING:

  • Durable aluminum extruded rail.
  • Screws are carried on a Circular track for smooth feeding.

APPLICABILITY OF SPECIAL SCREW TYPES:

  • Screw length: Thread Diameter (1=1, 1<1)
  • Thickness of screw head 0.2mm
  • No jamming or failure occurred when appropriate size screws are used.

BRUSHLESS MOTOR:

  • Durable brushless motor made in Japan.

ADJUSTABLE RAILWAY:

  • High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm.

ADOPTING MULTI-FUNCTIONAL:

  • Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.)

SIGNAL OUTPUT FUNCTION:

  • With screws in position signal output function.

Other functions

  • PCB designed with short circuit and over load protection.
  • Screw feeder and PCB grounding connection is also available.
  • Power On/Off buzzer alert and blinking LED indicator.
Supplier's Site

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Parts Feeders
Product Number KFA-0850A/H
Product Name Automatic Screw Feeder
Parts Fed Screws
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
Drive Power AC 100-240V
Features Couples to a Machine Tool; Parts Counter
Unlock Full Specs
to access all available technical data

Similar Products

Feed separator - HPV-22-60-A - Festo Corporation
Specs
Part Diameter 0.8661 inch (22 mm)
View Details
VPS Screw Presenter System with Remote Screw Presenter -  - Visumatic Industrial Products
Specs
Parts Fed Screws, Nuts, Pins, Washers
Configuration Bowl and Drive
Feeder Type Pneumatic
View Details
Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
Step Feeder System - EACY STEP FEED - DEPRAG, Inc.
Specs
Parts Fed Long Screws, Threaded Pins, and more
Configuration Bowl and Drive
Feeder Type Step Feeder
View Details