Loover Industrial Co., Ltd. Screw Feeder KFA-0830 Series

Description
Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 0.8-3.0mm MAX OF SCREWS LENGTH & HOPPER CAPACITY: Screw Length: 1.0 – 15mm Capacity of hopper: 200-220 cc HORIZONTAL FEEDING: Durable aluminum extruded rail. Screws are carried on a Horizontal track for smooth feeding. APPLICABILITY OF SPECIAL SCREW TYPES: Screw length: Thread Diameter (1=1, 1<1) Thickness of screw head 0.2mm No jamming or failure occurred when appropriate size screws are used. BRUSHLESS MOTOR: Durable brushless motor made in Japan. ADJUSTABLE RAILWAY: High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm. ADOPTING MULTI-FUNCTIONAL: Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.) SIGNAL OUTPUT FUNCTION: With screws in position signal output function. Other functions PCB designed with short circuit and over load protection. Screw feeder and PCB grounding connection is also available. Power On/Off buzzer alert and blinking LED indicator.
Datasheet
Description
Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 0.8-3.0mm MAX OF SCREWS LENGTH & HOPPER CAPACITY: Screw Length: 1.0 – 15mm Capacity of hopper: 200-220 cc HORIZONTAL FEEDING: Durable aluminum extruded rail. Screws are carried on a Horizontal track for smooth feeding. APPLICABILITY OF SPECIAL SCREW TYPES: Screw length: Thread Diameter (1=1, 1<1) Thickness of screw head 0.2mm No jamming or failure occurred when appropriate size screws are used. BRUSHLESS MOTOR: Durable brushless motor made in Japan. ADJUSTABLE RAILWAY: High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm. ADOPTING MULTI-FUNCTIONAL: Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.) SIGNAL OUTPUT FUNCTION: With screws in position signal output function. Other functions PCB designed with short circuit and over load protection. Screw feeder and PCB grounding connection is also available. Power On/Off buzzer alert and blinking LED indicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Feeder - KFA-0830 Series - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Screw Feeder
KFA-0830 Series
Screw Feeder KFA-0830 Series
Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 0.8-3.0mm MAX OF SCREWS LENGTH & HOPPER CAPACITY: Screw Length: 1.0 – 15mm Capacity of hopper: 200-220 cc HORIZONTAL FEEDING: Durable aluminum extruded rail. Screws are carried on a Horizontal track for smooth feeding. APPLICABILITY OF SPECIAL SCREW TYPES: Screw length: Thread Diameter (1=1, 1<1) Thickness of screw head 0.2mm No jamming or failure occurred when appropriate size screws are used. BRUSHLESS MOTOR: Durable brushless motor made in Japan. ADJUSTABLE RAILWAY: High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm. ADOPTING MULTI-FUNCTIONAL: Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.) SIGNAL OUTPUT FUNCTION: With screws in position signal output function. Other functions PCB designed with short circuit and over load protection. Screw feeder and PCB grounding connection is also available. Power On/Off buzzer alert and blinking LED indicator.

Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder.

WIDEST RANGE OF APPLICABLE SCREW SIZES :

  • From 0.8-3.0mm

MAX OF SCREWS LENGTH & HOPPER CAPACITY:

  • Screw Length: 1.0 – 15mm
  • Capacity of hopper: 200-220 cc

HORIZONTAL FEEDING:

  • Durable aluminum extruded rail.
  • Screws are carried on a Horizontal track for smooth feeding.

APPLICABILITY OF SPECIAL SCREW TYPES:

  • Screw length: Thread Diameter (1=1, 1<1)
  • Thickness of screw head 0.2mm
  • No jamming or failure occurred when appropriate size screws are used.

BRUSHLESS MOTOR:

  • Durable brushless motor made in Japan.

ADJUSTABLE RAILWAY:

  • High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm.

ADOPTING MULTI-FUNCTIONAL:

  • Multi-functional smart PCB with material shortage alert and screw counting function in digital display. (Please contact our service center for detail information.)

SIGNAL OUTPUT FUNCTION:

  • With screws in position signal output function.

Other functions

  • PCB designed with short circuit and over load protection.
  • Screw feeder and PCB grounding connection is also available.
  • Power On/Off buzzer alert and blinking LED indicator.
Supplier's Site Datasheet

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Parts Feeders
Product Number KFA-0830 Series
Product Name Screw Feeder
Parts Fed Screws
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
Drive Power AC 100-240V
Features Couples to a Machine Tool; Parts Counter
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Spindlefor Non-Threaded Fasteners - VIM-700 - Visumatic Industrial Products
Specs
Parts Fed Variety Of Non-Threaded Fasteners
Configuration Drive Only
Feeder Type Pneumatic
View Details
Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
Cabinet through feed - NEFU-D12G4-R3DW4 - Festo Corporation
Specs
Materials of Construction PA Brass, nickel-plated Die-cast zinc
Part Length 1.58 inch (40.1 mm)
View Details