6X25 Wire Rope
Flexible
True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes
316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SZ 8762506 (7/8") |
| Product Name | 6x19 I.W.R.C. Type 316 |
| Application | Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); QS 9000 |
| Strength | 58000 lbs (26304 kg) |
| Diameter | 0.8750 inch (22.22 mm) |
| Type | IWRC |