Loos & Co., Inc. 6x19 I.W.R.C. Type 316 SZ 7562506 (3/4")

Description
6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet
Description
6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x19 I.W.R.C. Type 316 - SZ 7562506 (3/4
Pomfret, CT, USA
6x19 I.W.R.C. Type 316
SZ 7562506 (3/4")
6x19 I.W.R.C. Type 316 SZ 7562506 (3/4")
6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

6X25 Wire Rope
Flexible

True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes

316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SZ 7562506 (3/4")
Product Name 6x19 I.W.R.C. Type 316
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 42000 lbs (19048 kg)
Diameter 0.7500 inch (19.05 mm)
Type IWRC
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.024
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 40 lbs (18.14 kg)
Diameter 0.0240 inch (0.6096 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details