Loos & Co., Inc. 6x37 I.W.R.C. Type 316 SZ 4363713 (7/16")

Description
6X37 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet
Description
6X37 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x37 I.W.R.C. Type 316 - SZ 4363713 (7/16
Pomfret, CT, USA
6x37 I.W.R.C. Type 316
SZ 4363713 (7/16")
6x37 I.W.R.C. Type 316 SZ 4363713 (7/16")
6X37 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

6X37 Wire Rope
Flexible

True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications.

316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SZ 4363713 (7/16")
Product Name 6x37 I.W.R.C. Type 316
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 14200 lbs (6440 kg)
Diameter 0.4380 inch (11.13 mm)
Type IWRC
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903250190 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details