1X19 Wire Rope
Non flexible
Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications.
316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SZ 37519 (3/8") |
| Product Name | 1x19 Preformed Type 316 |
| Application | Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Tower; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); QS 9000 |
| Strength | 14800 lbs (6712 kg) |
| Diameter | 0.3750 inch (9.52 mm) |
| Type | Stranded Wire Core |