Loos & Co., Inc. 1x7 Preformed Type 316 SZ 37517 (3/8")

Description
1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet
Description
1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x7 Preformed Type 316 - SZ 37517 (3/8
Pomfret, CT, USA
1x7 Preformed Type 316
SZ 37517 (3/8")
1x7 Preformed Type 316 SZ 37517 (3/8")
1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

1X7 Wire Rope
Non flexible

For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications

316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SZ 37517 (3/8")
Product Name 1x7 Preformed Type 316
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Tower; Transit; Automotive or Vehicular; Messenger Strand
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 16200 lbs (7347 kg)
Diameter 0.3750 inch (9.52 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 0.12 Pitch, 0.063in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS0605 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 36 lbs (16.33 kg)
Diameter 0.0630 inch (1.6 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903250190 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details