Loos & Co., Inc. 7x7 Preformed Type 316 SZ 09477 (3/32")

Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet
Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7 Preformed Type 316 - SZ 09477 (3/32
Pomfret, CT, USA
7x7 Preformed Type 316
SZ 09477 (3/32")
7x7 Preformed Type 316 SZ 09477 (3/32")
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

7X7 Aircraft Cable
Moderately Flexible

For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications.

316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SZ 09477 (3/32")
Product Name 7x7 Preformed Type 316
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 700 lbs (317 kg)
Diameter 0.0940 inch (2.39 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 0.12 Pitch, 0.063in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS0605 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 36 lbs (16.33 kg)
Diameter 0.0630 inch (1.6 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101303270171 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details