Loos & Co., Inc. 6x19 I.W.R.C. Type 305 Non-Magnetic SY 5062506 (1/2")

Description
6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.
Datasheet
Description
6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x19 I.W.R.C. Type 305 Non-Magnetic - SY 5062506 (1/2
Pomfret, CT, USA
6x19 I.W.R.C. Type 305 Non-Magnetic
SY 5062506 (1/2")
6x19 I.W.R.C. Type 305 Non-Magnetic SY 5062506 (1/2")
6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.

6X25 Wire Rope
Flexible

True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes

305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SY 5062506 (1/2")
Product Name 6x19 I.W.R.C. Type 305 Non-Magnetic
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); MIL-SPEC; Mil-W-18375, Mil-W-18242, QS9000
Strength 19300 lbs (8753 kg)
Diameter 0.5000 inch (12.7 mm)
Type IWRC
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603070191 - Certex UK
Specs
Application Power and Public Utility
Strength 91494 lbs (41494 kg)
Diameter 1.02 inch (26 mm)
View Details
Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 920 lbs (417 kg)
Diameter 0.1250 inch (3.17 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details