Loos & Co., Inc. 7x19 Preformed Type 305 Non-Magnetic SY 37579 (3/8")

Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.
Datasheet
Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x19 Preformed Type 305 Non-Magnetic - SY 37579 (3/8
Pomfret, CT, USA
7x19 Preformed Type 305 Non-Magnetic
SY 37579 (3/8")
7x19 Preformed Type 305 Non-Magnetic SY 37579 (3/8")
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.

7X19 Aircraft Cable
Very Flexible

Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications.

305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SY 37579 (3/8")
Product Name 7x19 Preformed Type 305 Non-Magnetic
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 11000 lbs (4989 kg)
Diameter 0.3750 inch (9.52 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100703070191 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details