Loos & Co., Inc. 7x7 Cable Type 305 Non-Magnetic SY 06377 (1/16")

Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.
Datasheet
Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7 Cable Type 305 Non-Magnetic - SY 06377 (1/16
Pomfret, CT, USA
7x7 Cable Type 305 Non-Magnetic
SY 06377 (1/16")
7x7 Cable Type 305 Non-Magnetic SY 06377 (1/16")
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.

7X7 Aircraft Cable
Moderately Flexible

For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications.

305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly suited for applications in aeronautical and naval fields.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SY 06377 (1/16")
Product Name 7x7 Cable Type 305 Non-Magnetic
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 360 lbs (163 kg)
Diameter 0.0625 inch (1.59 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 20 mm - 101102004250160 - Certex UK
Specs
Strength 61820 lbs (28036 kg)
Diameter 0.7874 inch (20 mm)
End Fittings None (Bare Cable)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 920 lbs (417 kg)
Diameter 0.1250 inch (3.17 mm)
View Details