6X36 Wire Rope
Flexible
True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes.
302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SW 5062506 (1/2") |
| Product Name | 6x19 I.W.R.C. Type 302/304 |
| Application | Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); RR-W-410, QS 9000 |
| Strength | 22800 lbs (10340 kg) |
| Diameter | 0.5000 inch (12.7 mm) |
| Type | IWRC |