Lone Star Electronics Co. Directional Panel Antennas LS-6460B2( )

Description
Low profile panel antenna, 60° H beam
Description
Low profile panel antenna, 60° H beam

Suppliers

Company
Product
Description
Supplier Links
Prosper, TX, USA
Directional Panel Antennas
LS-6460B2( )
Directional Panel Antennas LS-6460B2( )
Low profile panel antenna, 60° H beam

Low profile panel antenna, 60° H beam

Supplier's Site

Technical Specifications

  Lone Star Electronics Co.
Product Category Antennas
Product Number LS-6460B2( )
Product Name Directional Panel Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GLONASS L2 Passive Ceramic Patch Antenna (15x15x4mm) - ET-GPL2-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers