Lone Star Electronics Co. Mobile Antennas LS-318M

Description
Telescoping 1/4-wave antenna with magnetic mount
Datasheet
Description
Telescoping 1/4-wave antenna with magnetic mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prosper, TX, USA
Mobile Antennas
LS-318M
Mobile Antennas LS-318M
Telescoping 1/4-wave antenna with magnetic mount

Telescoping 1/4-wave antenna with magnetic mount

Supplier's Site Datasheet

Technical Specifications

  Lone Star Electronics Co.
Product Category Antennas
Product Number LS-318M
Product Name Mobile Antennas
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 14dBI PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-5G14PC-5L10CP52-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers