Stereo Headset with Microphone; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:1.8m; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 48T0233 |
| Product Name | Stereo Headset With Microphone; Frequency Response Min Logitech |