Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WORKBENCHES AND WORKSTATIONS (INDUSTRIAL)
LOGIQUIP LTD.
LQCC-3583-W/C -- CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
LogiQuip Ltd.
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
LQCC-3583-W/C
Description
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
LogiQuip Ltd.
Done
Description
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
Suppliers
Company
Product
Description
Supplier Links
LogiQuip Ltd.
Galesburg, MI, USA
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
LQCC-3583-W/C
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
LQCC-3583-W/C
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
Supplier's Site
Technical Specifications
LogiQuip Ltd.
Product Category
Workbenches and Workstations (Industrial)
Product Number
LQCC-3583-W/C
Product Name
CENTRAL SUPPLY WORK TABLE, WITH 4" CASTERS WITH BRAKES
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
ARES-5221O is a wall-mounted workstation with single arm and keyboard tray that is compatible with 75 x 75mm or 100 x 100mm VESA patterns.
ARES-5221O-OEW1000
View Details
RS Components, Ltd.
Worktops
1357362
Specs
Type
Laminate bench top
Length
59.1 inch (1500 mm)
Width
29.5 inch (750.00 mm)
View Details
AirClean Systems
Dead Air Box PCR Workstation
AC632DBC
Specs
Type
Cleanroom
Length
24.0 inch (610 mm)
Width
32.0 inch (812.80 mm)
View Details
Baker
Hypoxia Workstation
SCI-tive
Specs
Type
Cleanroom
Length
21.9 inch (555 mm)
Width
46.1 inch (1170.00 mm)
View Details