Deposition Sciences, Inc. Custom Dichroic and Plate Beamsplitters

Description
Product Overview A Plate beamsplitter is a planar optic used to divide incoming light into reflected and transmitted components with a specified, constant intensity ratio over a given wavelength range (see Dichroic Beamsplitters for optics whose transmittance/reflec ttance properties are wavelength dependent). Polarizing beamsplitters are similar devices that perform this function based on the polarization state of the input light. The DSI Difference DSI custom manufactures a wide variety of plate type beamsplitters, including polarizing and non-polarizing designs, for use in the ultraviolet, visible, and infrared spectral regions. We can deliver beamsplitters for use at non-zero angles of incidence which are largely insensitive to polarization, as well as polarizing beamsplitters with high extinction ratios. We also excel at producing beamsplitters for broadband use throughout the infrared. DSI Beamsplitter Applications Laser systems Broadband visible and infrared systems Military and spaceborne applications Technical Information We use either MicroDyn® or Evaporative coating technologies for fabricating these products, depending on the substrate characteristics and performance specifics. Beamsplitter coatings are typically applied to the first surface of the part, while an AR coating is placed on the second surface. AR coatings usually have fewer layers than the beamsplitter coating, and because optical thin films are typically in compressive stress, this thickness difference can degrade the surface figure for thinner optics. To address this, DSI can add layers to the antireflection coating which change its mechanical stress characteristics without altering its spectral performance.
Datasheet
Description
Product Overview A Plate beamsplitter is a planar optic used to divide incoming light into reflected and transmitted components with a specified, constant intensity ratio over a given wavelength range (see Dichroic Beamsplitters for optics whose transmittance/reflec ttance properties are wavelength dependent). Polarizing beamsplitters are similar devices that perform this function based on the polarization state of the input light. The DSI Difference DSI custom manufactures a wide variety of plate type beamsplitters, including polarizing and non-polarizing designs, for use in the ultraviolet, visible, and infrared spectral regions. We can deliver beamsplitters for use at non-zero angles of incidence which are largely insensitive to polarization, as well as polarizing beamsplitters with high extinction ratios. We also excel at producing beamsplitters for broadband use throughout the infrared. DSI Beamsplitter Applications Laser systems Broadband visible and infrared systems Military and spaceborne applications Technical Information We use either MicroDyn® or Evaporative coating technologies for fabricating these products, depending on the substrate characteristics and performance specifics. Beamsplitter coatings are typically applied to the first surface of the part, while an AR coating is placed on the second surface. AR coatings usually have fewer layers than the beamsplitter coating, and because optical thin films are typically in compressive stress, this thickness difference can degrade the surface figure for thinner optics. To address this, DSI can add layers to the antireflection coating which change its mechanical stress characteristics without altering its spectral performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Dichroic and Plate Beamsplitters -  - Deposition Sciences, Inc.
Santa Rosa, CA, United States
Custom Dichroic and Plate Beamsplitters
Custom Dichroic and Plate Beamsplitters
Product Overview A Plate beamsplitter is a planar optic used to divide incoming light into reflected and transmitted components with a specified, constant intensity ratio over a given wavelength range (see Dichroic Beamsplitters for optics whose transmittance/reflec ttance properties are wavelength dependent). Polarizing beamsplitters are similar devices that perform this function based on the polarization state of the input light. The DSI Difference DSI custom manufactures a wide variety of plate type beamsplitters, including polarizing and non-polarizing designs, for use in the ultraviolet, visible, and infrared spectral regions. We can deliver beamsplitters for use at non-zero angles of incidence which are largely insensitive to polarization, as well as polarizing beamsplitters with high extinction ratios. We also excel at producing beamsplitters for broadband use throughout the infrared. DSI Beamsplitter Applications Laser systems Broadband visible and infrared systems Military and spaceborne applications Technical Information We use either MicroDyn® or Evaporative coating technologies for fabricating these products, depending on the substrate characteristics and performance specifics. Beamsplitter coatings are typically applied to the first surface of the part, while an AR coating is placed on the second surface. AR coatings usually have fewer layers than the beamsplitter coating, and because optical thin films are typically in compressive stress, this thickness difference can degrade the surface figure for thinner optics. To address this, DSI can add layers to the antireflection coating which change its mechanical stress characteristics without altering its spectral performance.

Product Overview

A Plate beamsplitter is a planar optic used to divide incoming light into reflected and transmitted components with a specified, constant intensity ratio over a given wavelength range (see Dichroic Beamsplitters for optics whose transmittance/reflecttance properties are wavelength dependent). Polarizing beamsplitters are similar devices that perform this function based on the polarization state of the input light.

The DSI Difference

DSI custom manufactures a wide variety of plate type beamsplitters, including polarizing and non-polarizing designs, for use in the ultraviolet, visible, and infrared spectral regions. We can deliver beamsplitters for use at non-zero angles of incidence which are largely insensitive to polarization, as well as polarizing beamsplitters with high extinction ratios. We also excel at producing beamsplitters for broadband use throughout the infrared.

DSI Beamsplitter Applications

  • Laser systems
  • Broadband visible and infrared systems
  • Military and spaceborne applications

Technical Information

We use either MicroDyn® or Evaporative coating technologies for fabricating these products, depending on the substrate characteristics and performance specifics. Beamsplitter coatings are typically applied to the first surface of the part, while an AR coating is placed on the second surface. AR coatings usually have fewer layers than the beamsplitter coating, and because optical thin films are typically in compressive stress, this thickness difference can degrade the surface figure for thinner optics. To address this, DSI can add layers to the antireflection coating which change its mechanical stress characteristics without altering its spectral performance.

Supplier's Site Datasheet

Technical Specifications

  Deposition Sciences, Inc.
Product Category Plate Beamsplitters
Product Name Custom Dichroic and Plate Beamsplitters
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
543 ULTRA Longpass Dichroic Beamsplitter - 7755 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7, 480-700 nm - 20B20BS.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details
Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details