LMI Technologies Profile Sensors Gocator 2350

Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK
Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2350 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2350
Profile Sensors Gocator 2350
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIXEL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMPACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category Linear Position Sensors
Product Number Gocator 2350
Product Name Profile Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Displacement encoder - MME-MTS-225-TLF-AIF - Festo Corporation
Specs
Linearity 0.0200 ±% Full Scale
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details