LMI Technologies Profile Sensors Gocator 2340

Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK
Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2340 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2340
Profile Sensors Gocator 2340
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIXEL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMPACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category 3D Scanners
Product Number Gocator 2340
Product Name Profile Sensors
Mounting Options Top Mount
Unlock Full Specs
to access all available technical data

Similar Products

3D Laser Sorting Machine - RF1010SS - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Temperature Range 34 to 95 F (1 to 35 C)
Mounting Options Benchtop
x-axis 5 to 9 inch (130 to 240 mm)
View Details
Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Features Reverse Engineering
Temperature Range 41 to 104 F (5 to 40 C)
Control Manual
View Details