The measuring machine is designed for non-contact measurement of geometrical parameters of objects, specifically sunflower seeds, and is a standalone software/hardware system.
Technical characteristics of the machine can be changed for a specific task.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | 3D Scanners |
| Product Number | RF1010SS |
| Product Name | 3D Laser Sorting Machine |
| Temperature Range | 34 to 95 F (1 to 35 C) |
| Mounting Options | Benchtop |
| x-axis | 5 to 9 inch (130 to 240 mm) |
| y-axis | 16 inch (400 mm) |