LMB Heeger Inc. Racks & Rack Cabinets UNC-3-7-5-PLAIN

Description
Racks & Rack Cabinets 3 X 7 X 5 PLAIN
Description
Racks & Rack Cabinets 3 X 7 X 5 PLAIN

Suppliers

Company
Product
Description
Supplier Links
Racks & Rack Cabinets - UNC-3-7-5-PLAIN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
UNC-3-7-5-PLAIN
Racks & Rack Cabinets UNC-3-7-5-PLAIN
Racks & Rack Cabinets 3 X 7 X 5 PLAIN

Racks & Rack Cabinets 3 X 7 X 5 PLAIN

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number UNC-3-7-5-PLAIN
Product Name Racks & Rack Cabinets
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411LU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers