LM Technologies Ltd. LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module LM961-0651

Description
LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module, packed in trays of 60pcs Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device. This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections. This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product. The LM961 is also available in reels of 1000 pieces for high-volume manufacturing as the LM961-0652. The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.
Datasheet
Description
LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module, packed in trays of 60pcs Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device. This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections. This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product. The LM961 is also available in reels of 1000 pieces for high-volume manufacturing as the LM961-0652. The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module - 17677 - TOP-electronics USA
Tucson, AZ, United States
LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module
17677
LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module 17677
LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module, packed in trays of 60pcs Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device. This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections. This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product. The LM961 is also available in reels of 1000 pieces for high-volume manufacturing as the LM961-0652. The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.

LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module, packed in trays of 60pcs

Standalone (With Embedded Bluetooth v4.1 Stack)

The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device.


This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections.
This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product.
The LM961 is also available in reels of 1000 pieces for high-volume manufacturing as the LM961-0652.
The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17677
Product Name LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF8001-R2Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
3 suppliers
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-413055-02 - CYBT-413055-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.76 V 3.63 V
View Details