LM Technologies Ltd. LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module LM961-0650

Description
LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device. This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections. This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product. The LM961 is also available in trays of 60pcs as the LM961-0651 and reels of 1000 pieces for high-volume manufacturing as the LM961-0652. The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.
Datasheet
Description
LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device. This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections. This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product. The LM961 is also available in trays of 60pcs as the LM961-0651 and reels of 1000 pieces for high-volume manufacturing as the LM961-0652. The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module - 17773 - TOP-electronics USA
Tucson, AZ, United States
LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module
17773
LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module 17773
LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device. This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections. This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product. The LM961 is also available in trays of 60pcs as the LM961-0651 and reels of 1000 pieces for high-volume manufacturing as the LM961-0652. The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.

LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module

Standalone (With Embedded Bluetooth v4.1 Stack)

The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP Peripheral (slave) device.


This allows your embedded system to wirelessly communicate with other nearby Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1 enabled devices (e.g. iOS and Android). The LM961 is also ideal for streaming high quality data and establishing Bluetooth® low energy connections.
This single core standalone module combines a Bluetooth® low energy and v2.0, v2.1 radio using a dual mode Bluetooth® v4.1 stack, plus a microcontroller unit with an 8 Mbit flash memory for running the application. It also incorporates 29 pin outs, including I2C, UART and USB for interfacing with sensors and many other devices. It’s SMT side and bottom pads allow for easy manufacture and placement within your product.
The LM961 is also available in trays of 60pcs as the LM961-0651 and reels of 1000 pieces for high-volume manufacturing as the LM961-0652.
The LM550-0562 Development Kit allows you to evaluate the LM961 capabilities.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17773
Product Name LM961-0650, Bluetooth 4.1 Smart Ready Dual-Mode Module
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGS15M2A12E6327XTSA1 - Win Source Electronics
Specs
Technology LTE, W-CDMA
Supply Voltage Other; 3.3V
Operating Frequency 100 to 2700 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 33R3750ACGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32175-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details