LM Technologies Ltd. LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna LM931-0552

Description
LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna The LM931 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM931 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range. This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM931 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply. Features: Bluetooth ® v4.1 specification Current Consumption (Tx Mode) 14 mA (at 0 dBm) IC Antenna Onboard (Peak Gain = 0.5dBi) Tx Output Power 9 dBm (Max) and Rx Sensitivity of -92 dBm Over-the-Air Upgrade (OTAU) available Application Firmware Support GATT Server Applications available (Including Serial over GATT, iBeacon and Key Fob with an RGB LED) Fully integrated module with no additional components required I2C and UART 9 digital and 3 analogue I/O (10-bit ADC) Wake-up interrupt and Watchdog timer 4 PWM channels 22mm x 10.11mm x 2.50mm SMT Side and Bottom Pads for easy production IC, FCC, CE / R&TTE and SIG Certified Solution CE, RoHS, REACH and WEEE Compliant Solution This part LM931-0552 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM931-0636
Description
LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna The LM931 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM931 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range. This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM931 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply. Features: Bluetooth ® v4.1 specification Current Consumption (Tx Mode) 14 mA (at 0 dBm) IC Antenna Onboard (Peak Gain = 0.5dBi) Tx Output Power 9 dBm (Max) and Rx Sensitivity of -92 dBm Over-the-Air Upgrade (OTAU) available Application Firmware Support GATT Server Applications available (Including Serial over GATT, iBeacon and Key Fob with an RGB LED) Fully integrated module with no additional components required I2C and UART 9 digital and 3 analogue I/O (10-bit ADC) Wake-up interrupt and Watchdog timer 4 PWM channels 22mm x 10.11mm x 2.50mm SMT Side and Bottom Pads for easy production IC, FCC, CE / R&TTE and SIG Certified Solution CE, RoHS, REACH and WEEE Compliant Solution This part LM931-0552 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM931-0636

Suppliers

Company
Product
Description
Supplier Links
LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna - 17633 - TOP-electronics USA
Tucson, AZ, United States
LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna
17633
LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna 17633
LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna The LM931 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM931 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range. This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM931 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply. Features: Bluetooth ® v4.1 specification Current Consumption (Tx Mode) 14 mA (at 0 dBm) IC Antenna Onboard (Peak Gain = 0.5dBi) Tx Output Power 9 dBm (Max) and Rx Sensitivity of -92 dBm Over-the-Air Upgrade (OTAU) available Application Firmware Support GATT Server Applications available (Including Serial over GATT, iBeacon and Key Fob with an RGB LED) Fully integrated module with no additional components required I2C and UART 9 digital and 3 analogue I/O (10-bit ADC) Wake-up interrupt and Watchdog timer 4 PWM channels 22mm x 10.11mm x 2.50mm SMT Side and Bottom Pads for easy production IC, FCC, CE / R&TTE and SIG Certified Solution CE, RoHS, REACH and WEEE Compliant Solution This part LM931-0552 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM931-0636

LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna

The LM931 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM931 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range.
This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM931 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply.


Features:

  • Bluetooth ® v4.1 specification
  • Current Consumption (Tx Mode) 14 mA (at 0 dBm)
  • IC Antenna Onboard (Peak Gain = 0.5dBi)
  • Tx Output Power 9 dBm (Max) and Rx Sensitivity of -92 dBm
  • Over-the-Air Upgrade (OTAU) available
  • Application Firmware Support
  • GATT Server Applications available (Including Serial over GATT, iBeacon and Key Fob with an RGB LED)
  • Fully integrated module with no additional components required
  • I2C and UART
  • 9 digital and 3 analogue I/O (10-bit ADC)
  • Wake-up interrupt and Watchdog timer
  • 4 PWM channels
  • 22mm x 10.11mm x 2.50mm
  • SMT Side and Bottom Pads for easy production
  • IC, FCC, CE / R&TTE and SIG Certified Solution
  • CE, RoHS, REACH and WEEE Compliant Solution

This part LM931-0552 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM931-0636

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17633
Product Name LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BGT80E6327XTSA1-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage Other; 12V
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54126DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details