BLUETOOTH, VERSION4.1+EDR, 2.4-2.4835GHZ; Bluetooth Version:Bluetooth 4.1 + EDR; Supply Voltage Min:-; Supply Voltage Max:5V; Signal Range Max:110m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 52Y1014 |
| Product Name | Bluetooth, Version4.1+Edr, 2.4-2.4835Ghz; Bluetooth Version Lm Technologies |