COMBI MODULE, BLUETOOTH/WIFI; Bluetooth Version:Bluetooth 2.1 + EDR, 3.0, 4.1; Supply Voltage Min:3V; Supply Voltage Max:4.8V; Signal Range Max:-; Data Rate:54Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-83dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 56AC8448 |
| Product Name | Combi Module, Bluetooth/wifi; Bluetooth Version Lm Technologies |