Wireless Sensor Data Aggregator SensorCloud™ enabled.
Overview
The LORD MicroStrain® Wireless Sensor Data Aggregatoris an enclosed single-board computer with Ethernet connectivity. The WSDA®-1000-LXRS™oper
ates in 3 different modes including Standalone, LAN, and SensorCloud™.
The WSDA®-1000-LXRS™ may operate on its own with a static IP, act as an autonomous data logger on a LAN with a DHCP server, or integrate with SensorCloud™ for secure, web-based data access as well as remote network command, control and monitoring.
WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.
Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. The SensorCloud™ enabled WSDA®-1000 support autonomous, web-based data aggregation that allows the user to navigate through gigabytes of data within seconds and quickly drill down to points of interest.
Features and Benefits
Wireless Simplicity, Hardwired Reliability
Dependable data with 100% throughput under most operating conditions
Scalable, extended range wireless sensor communication
Autonomously aggregate high-speed, synchronized data
Ease of Use
Quick path to unlimited sensor data via web-based portal
Remotely configure, command and control wireless sensor networks
Accepts all LORD MicroStrain® LXRS™ and legacy sensor nodes
Cost Effective
Manage thousands of wireless sensors on a single gateway
Rapid time to market for industrial and early adopter applications
Aggressive volume discount schedule
Wireless Sensor Data Aggregator
SensorCloud™ enabled.
Overview
The LORD MicroStrain® Wireless Sensor Data Aggregatoris an enclosed single-board computer with Ethernet connectivity. The WSDA®-1000-LXRS™operates in 3 different modes including Standalone, LAN, and SensorCloud™.
The WSDA®-1000-LXRS™ may operate on its own with a static IP, act as an autonomous data logger on a LAN with a DHCP server, or integrate with SensorCloud™ for secure, web-based data access as well as remote network command, control and monitoring.
WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.
Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. The SensorCloud™ enabled WSDA®-1000 support autonomous, web-based data aggregation that allows the user to navigate through gigabytes of data within seconds and quickly drill down to points of interest.
Features and Benefits
Wireless Simplicity, Hardwired Reliability
- Dependable data with 100% throughput under most operating conditions
- Scalable, extended range wireless sensor communication
- Autonomously aggregate high-speed, synchronized data
Ease of Use
- Quick path to unlimited sensor data via web-based portal
- Remotely configure, command and control wireless sensor networks
- Accepts all LORD MicroStrain® LXRS™ and legacy sensor nodes
Cost Effective
- Manage thousands of wireless sensors on a single gateway
- Rapid time to market for industrial and early adopter applications
- Aggressive volume discount schedule