LM Technologies Ltd. LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel LM823-1466-3US

Description
LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel Must be ordered in multiples of full reels (1500pcs/reel), no partial reels. Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For smaller quantities, this part can be supplied in multiples of 40 pieces in trays as part number LM823-1464-3. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.
Datasheet
Description
LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel Must be ordered in multiples of full reels (1500pcs/reel), no partial reels. Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For smaller quantities, this part can be supplied in multiples of 40 pieces in trays as part number LM823-1464-3. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel - 17772 - TOP-electronics USA
Tucson, AZ, United States
LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel
17772
LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel 17772
LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel Must be ordered in multiples of full reels (1500pcs/reel), no partial reels. Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For smaller quantities, this part can be supplied in multiples of 40 pieces in trays as part number LM823-1464-3. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.

LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel
Must be ordered in multiples of full reels (1500pcs/reel), no partial reels.
Replacement for LM821 for North American markets.

The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors.
Features:

  • WiFi 802.11 b/g/n
  • Operates in 2.4 GHz Frequency bands
  • uFi/IPEX receptacle for connecting to external antenna
  • Up to 150Mbps Data Transfer Rate
  • 802.11e-compatible bursting and I standards
  • BPSK, QPSK, 16 QAM and 64 QAM modulation schemes
  • WEP, TKIP, and AES, WPA and WPA2 encryption schemes
  • Fully-featured software utility for easy configuration and management

Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.)
For smaller quantities, this part can be supplied in multiples of 40 pieces in trays as part number LM823-1464-3.
If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17772
Product Name LM823-1466-3US, WiFi SMT 3.3V Module, 150Mbps, with uFl receptacle, tape and reel
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52840-QIAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; TWI
View Details
RF Receivers - 863-SI47952A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details