LM Technologies Ltd. LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna LM822-1452

Description
LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible) Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) Packaging: 40 pieces per Tray. For large quantities, this part can be supplied on T&R as part number LM822-1456 (1500pcs/reel) Also available as a 3.3V part, LM822-1459. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463
Datasheet
Description
LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible) Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) Packaging: 40 pieces per Tray. For large quantities, this part can be supplied on T&R as part number LM822-1456 (1500pcs/reel) Also available as a 3.3V part, LM822-1459. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna - 17887 - TOP-electronics USA
Tucson, AZ, United States
LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna
17887
LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna 17887
LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible) Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) Packaging: 40 pieces per Tray. For large quantities, this part can be supplied on T&R as part number LM822-1456 (1500pcs/reel) Also available as a 3.3V part, LM822-1459. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463

LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna
Replacement for LM820.

The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors.
Features:

  • WiFi 802.11 b/g/n
  • Operates in 2.4 GHz Frequency bands
  • Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible)
  • Up to 150Mbps Data Transfer Rate
  • 802.11e-compatible bursting and I standards
  • BPSK, QPSK, 16 QAM and 64 QAM modulation schemes
  • WEP, TKIP, and AES, WPA and WPA2 encryption schemes
  • Fully-featured software utility for easy configuration and management

Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.)
Packaging:

  • 40 pieces per Tray.
  • For large quantities, this part can be supplied on T&R as part number LM822-1456 (1500pcs/reel)

Also available as a 3.3V part, LM822-1459.
If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17887
Product Name LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20733A2KML1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details