LM Technologies Ltd. LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna LM822-1451

Description
LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna (bulk/pcs) Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible) Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) Packaging: Bulk. For production in larger quantities, this part can be supplied on trays as LM822-1452 (120pcs/tray) and on T&R as part number LM822-1456 (1500pcs/reel) Also available as a 3.3V part, LM822-1459. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463
Datasheet
Description
LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna (bulk/pcs) Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible) Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) Packaging: Bulk. For production in larger quantities, this part can be supplied on trays as LM822-1452 (120pcs/tray) and on T&R as part number LM822-1456 (1500pcs/reel) Also available as a 3.3V part, LM822-1459. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna - 17888 - TOP-electronics USA
Tucson, AZ, United States
LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna
17888
LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna 17888
LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna (bulk/pcs) Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible) Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) Packaging: Bulk. For production in larger quantities, this part can be supplied on trays as LM822-1452 (120pcs/tray) and on T&R as part number LM822-1456 (1500pcs/reel) Also available as a 3.3V part, LM822-1459. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463

LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna (bulk/pcs)
Replacement for LM820.

The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors.
Features:

  • WiFi 802.11 b/g/n
  • Operates in 2.4 GHz Frequency bands
  • Onboard Chip Antenna Plug and Play (Linux, macOS X, Windows 10 IoT Core, Windows XP to 10 and Windows Compact Embedded 6/7 compatible)
  • Up to 150Mbps Data Transfer Rate
  • 802.11e-compatible bursting and I standards
  • BPSK, QPSK, 16 QAM and 64 QAM modulation schemes
  • WEP, TKIP, and AES, WPA and WPA2 encryption schemes
  • Fully-featured software utility for easy configuration and management

Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.)
Packaging:

  • Bulk.
  • For production in larger quantities, this part can be supplied on trays as LM822-1452 (120pcs/tray) and on T&R as part number LM822-1456 (1500pcs/reel)

Also available as a 3.3V part, LM822-1459.
If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17888
Product Name LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details