LM Technologies Ltd. LM811-0467 US (LM811-0471 US shipped on Tape and Reel) LM811-0467 US

Description
LM811-0467 US (LM811-0471 US shipped on T&R), for North American markets only. The LM811-0467 is shipped on tape and reel for high volume applications; please note this can only be supplied in increments of full reels (1500pcs), no partial reels. For smaller quantities, the same part is available shipped in trays as LM811-0461. Operating ambient temperature range -20C to +80C The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards. The LM811-0467 has a u.Fl antenna receptacle, but can be supplied with an onboard surface-mount antenna as the LM811-0452 (LM811-0450 on trays or LM811-0455 on T&R). It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19. The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertib le Notebooks, and HDMI Dongles (TV stick’s). Features: IEEE standards support: 802.11 b/g/n/d/e/h/i Bluetooth 2.1 + EDR Class 1 – up to 3Mbps Supports Qualified Bluetooth 3.0 Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE Full speed Bluetooth Piconet and Scatternet supported Enterprise level security – WPA/WPA2 certification for WiFi A single USB Interface 1T 1R, Supporting 150Mbps Bandwidth Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance Supports Bluetooth adaptive power management mechanism RoHS & WEEE Compliant + Low Halogen Compliance Android 4.4 Compatible Linux Kernel v4.3.6 Compatible .
Description
LM811-0467 US (LM811-0471 US shipped on T&R), for North American markets only. The LM811-0467 is shipped on tape and reel for high volume applications; please note this can only be supplied in increments of full reels (1500pcs), no partial reels. For smaller quantities, the same part is available shipped in trays as LM811-0461. Operating ambient temperature range -20C to +80C The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards. The LM811-0467 has a u.Fl antenna receptacle, but can be supplied with an onboard surface-mount antenna as the LM811-0452 (LM811-0450 on trays or LM811-0455 on T&R). It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19. The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertib le Notebooks, and HDMI Dongles (TV stick’s). Features: IEEE standards support: 802.11 b/g/n/d/e/h/i Bluetooth 2.1 + EDR Class 1 – up to 3Mbps Supports Qualified Bluetooth 3.0 Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE Full speed Bluetooth Piconet and Scatternet supported Enterprise level security – WPA/WPA2 certification for WiFi A single USB Interface 1T 1R, Supporting 150Mbps Bandwidth Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance Supports Bluetooth adaptive power management mechanism RoHS & WEEE Compliant + Low Halogen Compliance Android 4.4 Compatible Linux Kernel v4.3.6 Compatible .

Suppliers

Company
Product
Description
Supplier Links
LM811-0467 US (LM811-0471 US shipped on Tape and Reel) - 17738 - TOP-electronics USA
Tucson, AZ, United States
LM811-0467 US (LM811-0471 US shipped on Tape and Reel)
17738
LM811-0467 US (LM811-0471 US shipped on Tape and Reel) 17738
LM811-0467 US (LM811-0471 US shipped on T&R), for North American markets only. The LM811-0467 is shipped on tape and reel for high volume applications; please note this can only be supplied in increments of full reels (1500pcs), no partial reels. For smaller quantities, the same part is available shipped in trays as LM811-0461. Operating ambient temperature range -20C to +80C The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards. The LM811-0467 has a u.Fl antenna receptacle, but can be supplied with an onboard surface-mount antenna as the LM811-0452 (LM811-0450 on trays or LM811-0455 on T&R). It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19. The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertib le Notebooks, and HDMI Dongles (TV stick’s). Features: IEEE standards support: 802.11 b/g/n/d/e/h/i Bluetooth 2.1 + EDR Class 1 – up to 3Mbps Supports Qualified Bluetooth 3.0 Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE Full speed Bluetooth Piconet and Scatternet supported Enterprise level security – WPA/WPA2 certification for WiFi A single USB Interface 1T 1R, Supporting 150Mbps Bandwidth Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance Supports Bluetooth adaptive power management mechanism RoHS & WEEE Compliant + Low Halogen Compliance Android 4.4 Compatible Linux Kernel v4.3.6 Compatible .

LM811-0467 US (LM811-0471 US shipped on T&R), for North American markets only.

The LM811-0467 is shipped on tape and reel for high volume applications; please note this can only be supplied in increments of full reels (1500pcs), no partial reels. For smaller quantities, the same part is available shipped in trays as LM811-0461.
Operating ambient temperature range -20C to +80C
The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards.
The LM811-0467 has a u.Fl antenna receptacle, but can be supplied with an onboard surface-mount antenna as the LM811-0452 (LM811-0450 on trays or LM811-0455 on T&R).
It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19.
The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertible Notebooks, and HDMI Dongles (TV stick’s).
Features:

  • IEEE standards support: 802.11 b/g/n/d/e/h/i
  • Bluetooth 2.1 + EDR Class 1 – up to 3Mbps
  • Supports Qualified Bluetooth 3.0
  • Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE
  • Full speed Bluetooth Piconet and Scatternet supported
  • Enterprise level security – WPA/WPA2 certification for WiFi
  • A single USB Interface
  • 1T 1R, Supporting 150Mbps Bandwidth
  • Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance
  • Supports Bluetooth adaptive power management mechanism
  • RoHS & WEEE Compliant + Low Halogen Compliance
  • Android 4.4 Compatible
  • Linux Kernel v4.3.6 Compatible

.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17738
Product Name LM811-0467 US (LM811-0471 US shipped on Tape and Reel)
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Telecom - CYP15G0402DXB-BGXC-ND - DigiKey
Infineon Technologies AG
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 256-BGA Exposed Pad
Pins 256 #
View Details
Interface - Drivers, Receivers, Transceivers - 5446AW/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32171-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details