BLUETOOTH USB NANO ADAPTER, CLS 2, BT2.1; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:-; Supply Voltage Max:5V; Signal Range Max:40m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 04R7580 |
| Product Name | Bluetooth Usb Nano Adapter, Cls 2, Bt2.1; Bluetooth Version Lm Technologies |