LM Technologies Ltd. LM254, Antenna, 2.4GHz, 9dBi, SMA Male RP LM254

Description
LM254-1025, 2.4GHz 9dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM254 9dBi Antenna RP SMA operates between 2.4GHz – 2.5GHz range and offers a full Omni dipole with a 9dB Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM254 to either a Cable or PCBA. The LM254 is 390mm long with a diameter of 13.7mm, it has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 9dBi of gain and 50Ω impedance over 2.4-2.5GHz, VSWR rating is 1.6:1 and a weight of 53g which makes the antenna a very powerful addition to any standard GHz band application. We have never tested the true range in open space as we have not found a large enough suitable test location and ran out of range at 1.2km. With the higher output these antennae can be too powerful at short range and we advise its use be limited to longer range applications where it will work well with just about any of the following technologies. 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz XBee 2.4GHz Bluetooth LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for the LM254 Features: 2.4G Dipole 9DBi antenna SMA Male Reverse Polarity Connector Matte Black Hinged Benefits: Ideal for our products with SMA antenna connection Robust design suitable for most environments Hinged for easy positioning Low Cost Solution
Datasheet
Description
LM254-1025, 2.4GHz 9dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM254 9dBi Antenna RP SMA operates between 2.4GHz – 2.5GHz range and offers a full Omni dipole with a 9dB Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM254 to either a Cable or PCBA. The LM254 is 390mm long with a diameter of 13.7mm, it has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 9dBi of gain and 50Ω impedance over 2.4-2.5GHz, VSWR rating is 1.6:1 and a weight of 53g which makes the antenna a very powerful addition to any standard GHz band application. We have never tested the true range in open space as we have not found a large enough suitable test location and ran out of range at 1.2km. With the higher output these antennae can be too powerful at short range and we advise its use be limited to longer range applications where it will work well with just about any of the following technologies. 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz XBee 2.4GHz Bluetooth LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for the LM254 Features: 2.4G Dipole 9DBi antenna SMA Male Reverse Polarity Connector Matte Black Hinged Benefits: Ideal for our products with SMA antenna connection Robust design suitable for most environments Hinged for easy positioning Low Cost Solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM254, Antenna, 2.4GHz, 9dBi, SMA Male RP - 16633 - TOP-electronics USA
Tucson, AZ, United States
LM254, Antenna, 2.4GHz, 9dBi, SMA Male RP
16633
LM254, Antenna, 2.4GHz, 9dBi, SMA Male RP 16633
LM254-1025, 2.4GHz 9dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM254 9dBi Antenna RP SMA operates between 2.4GHz – 2.5GHz range and offers a full Omni dipole with a 9dB Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM254 to either a Cable or PCBA. The LM254 is 390mm long with a diameter of 13.7mm, it has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 9dBi of gain and 50Ω impedance over 2.4-2.5GHz, VSWR rating is 1.6:1 and a weight of 53g which makes the antenna a very powerful addition to any standard GHz band application. We have never tested the true range in open space as we have not found a large enough suitable test location and ran out of range at 1.2km. With the higher output these antennae can be too powerful at short range and we advise its use be limited to longer range applications where it will work well with just about any of the following technologies. 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz XBee 2.4GHz Bluetooth LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for the LM254 Features: 2.4G Dipole 9DBi antenna SMA Male Reverse Polarity Connector Matte Black Hinged Benefits: Ideal for our products with SMA antenna connection Robust design suitable for most environments Hinged for easy positioning Low Cost Solution

LM254-1025, 2.4GHz 9dBi Antenna, SMA Male RP

Dipole for SMA Male Reverse Polarity


The LM254 9dBi Antenna RP SMA operates between 2.4GHz – 2.5GHz range and offers a full Omni dipole with a 9dB Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM254 to either a Cable or PCBA.
The LM254 is 390mm long with a diameter of 13.7mm, it has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation.
This full dipole antenna has 9dBi of gain and 50Ω impedance over 2.4-2.5GHz, VSWR rating is 1.6:1 and a weight of 53g which makes the antenna a very powerful addition to any standard GHz band application. We have never tested the true range in open space as we have not found a large enough suitable test location and ran out of range at 1.2km.
With the higher output these antennae can be too powerful at short range and we advise its use be limited to longer range applications where it will work well with just about any of the following technologies.

  • 2.4GHz Wi-Fi (802.11b/g/n)
  • 2.4GHz XBee
  • 2.4GHz Bluetooth

LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for the LM254
Features:
2.4G Dipole 9DBi antenna
SMA Male Reverse Polarity Connector
Matte Black
Hinged
Benefits:
Ideal for our products with SMA antenna connection
Robust design suitable for most environments
Hinged for easy positioning
Low Cost Solution

Supplier's Site
Antenna, Whip, Rp-Sma Connx, 9Dbi Rohs Compliant Lm Technologies - 67R8997 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Whip, Rp-Sma Connx, 9Dbi Rohs Compliant Lm Technologies
67R8997
Antenna, Whip, Rp-Sma Connx, 9Dbi Rohs Compliant Lm Technologies 67R8997
ANTENNA, WHIP, RP-SMA CONNX, 9DBI ROHS COMPLIANT: YES

ANTENNA, WHIP, RP-SMA CONNX, 9DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 16633 67R8997
Product Name LM254, Antenna, 2.4GHz, 9dBi, SMA Male RP Antenna, Whip, Rp-Sma Connx, 9Dbi Rohs Compliant Lm Technologies
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers