LM Technologies Ltd. LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP LM251-1022

Description
LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM251 2dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 2dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM251 Antenna to either a Cable or PCBA. The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 2dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 13g. This small but powerful antenna has been tested in multiple locations and was used within the LM540 testing at Eaton Dorney Olympic rowing park where a range of just over 800m was acheived when attached to the LM540. The LM251 can be used for: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.
Description
LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM251 2dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 2dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM251 Antenna to either a Cable or PCBA. The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 2dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 13g. This small but powerful antenna has been tested in multiple locations and was used within the LM540 testing at Eaton Dorney Olympic rowing park where a range of just over 800m was acheived when attached to the LM540. The LM251 can be used for: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.

Suppliers

Company
Product
Description
Supplier Links
LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP - 17636 - TOP-electronics USA
Tucson, AZ, United States
LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP
17636
LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP 17636
LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM251 2dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 2dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM251 Antenna to either a Cable or PCBA. The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 2dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 13g. This small but powerful antenna has been tested in multiple locations and was used within the LM540 testing at Eaton Dorney Olympic rowing park where a range of just over 800m was acheived when attached to the LM540. The LM251 can be used for: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.

LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP

Dipole for SMA Male Reverse Polarity
The LM251 2dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 2dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM251 Antenna to either a Cable or PCBA.
The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation.
This full dipole antenna has 2dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 13g. This small but powerful antenna has been tested in multiple locations and was used within the LM540 testing at Eaton Dorney Olympic rowing park where a range of just over 800m was acheived when attached to the LM540.
The LM251 can be used for:

  • 2.4GHz Wi-Fi (802.11b/g/n)
  • 2.4GHz ZigBee
  • 2.4GHz Bluetooth

LM Technologies also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17636
Product Name LM251-1022, 2.4GHz 2dBi Antenna, SMA Male RP
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers