BLUETOOTH ADAPTER W/ANTENNA, V4.0, 3MBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:-; Supply Voltage Max:5V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:-; Receive Sensitivity:-86dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 81AC2550 |
| Product Name | Bluetooth Adapter W/antenna, V4.0, 3Mbps; Bluetooth Version Lm Technologies |