BLUETOOTH ADAPTER, V4.0, 3MBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:-; Supply Voltage Max:5V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:-; Receive Sensitivity:-86dBm; Operating Temperature Min:-10°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 81AC2548 |
| Product Name | Bluetooth Adapter, V4.0, 3Mbps; Bluetooth Version Lm Technologies |