BLUETOOTH MODULE PDA, GPS, POSITION, BC04, CLASS 1, EDR; Bluetooth Version:Bluetooth 2.0 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-88dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 49P5374 |
| Product Name | Bluetooth Module Pda, Gps, Position, Bc04, Class 1, Edr; Bluetooth Version Lm Technologies |