BLUETOOTH ADAPTER, V2.0/2.1, 3MBPS, 100M; Bluetooth Version:Bluetooth 2.0, 2.1; Supply Voltage Min:4V; Supply Voltage Max:12V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 29AH1078 |
| Product Name | Bluetooth Adapter, V2.0/2.1, 3Mbps, 100M; Bluetooth Version Lm Technologies |