LM Technologies Ltd. RF Antennas 256-1056

Description
2.45GHz, 5.45GHz 802.11a/b/g/-c, Bluetooth, ISM, Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 2dBi, 3dBi RP-SMA Male Connector Mount
Description
2.45GHz, 5.45GHz 802.11a/b/g/-c, Bluetooth, ISM, Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 2dBi, 3dBi RP-SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 256-1056 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
256-1056
RF Antennas 256-1056
2.45GHz, 5.45GHz 802.11a/b/g/-c, Bluetooth, ISM, Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 2dBi, 3dBi RP-SMA Male Connector Mount

2.45GHz, 5.45GHz 802.11a/b/g/-c, Bluetooth, ISM, Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 2dBi, 3dBi RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 256-1056
Product Name RF Antennas
Applications 802.11a/b/g/-c, Bluetooth, ISM, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers