LJ Star Optical Grade Polymer Windows MetaPlex®

Description
Extremely strong and chemically resistant to acids, alkalis (caustics) and alcohols, the MetaPlex® optical grade polymer windows are encapsulated in a stainless steel frame for use in sanitary processing applications. The MetaPlex® polymer sanitary window provides a level of safety and useful service life well beyond that provided by conventional plastic sight windows. They are the only polymer sanitary window that can withstand temperatures up to 134° C, operating temperatures to 100° C and operating pressures up to 150 PSIG. While other plastic sight glasses are meant for short term using during validation, process development and engineering applications, the MetaPlex® sanitary windows are durable enough for use in CIP and SIP cycles, eliminating costly down time. Although there are other glass alternatives on the market, they can™t compare to the quality, durability and value of the MetaPlex® optical grade polymer sanitary window. Designed with the advanced technology and innovation you have grown to expect from LJ Star products, the MetaPlex® sanitary windows are formed by injecting the polymer into a precisely formed metal ring, which eliminates the dangerous weak point of the thin section that appears on competitors™ all-plastic windows.
Description
Extremely strong and chemically resistant to acids, alkalis (caustics) and alcohols, the MetaPlex® optical grade polymer windows are encapsulated in a stainless steel frame for use in sanitary processing applications. The MetaPlex® polymer sanitary window provides a level of safety and useful service life well beyond that provided by conventional plastic sight windows. They are the only polymer sanitary window that can withstand temperatures up to 134° C, operating temperatures to 100° C and operating pressures up to 150 PSIG. While other plastic sight glasses are meant for short term using during validation, process development and engineering applications, the MetaPlex® sanitary windows are durable enough for use in CIP and SIP cycles, eliminating costly down time. Although there are other glass alternatives on the market, they can™t compare to the quality, durability and value of the MetaPlex® optical grade polymer sanitary window. Designed with the advanced technology and innovation you have grown to expect from LJ Star products, the MetaPlex® sanitary windows are formed by injecting the polymer into a precisely formed metal ring, which eliminates the dangerous weak point of the thin section that appears on competitors™ all-plastic windows.

Suppliers

Company
Product
Description
Supplier Links
Optical Grade Polymer Windows - MetaPlex® - LJ Star
Twinsburg, OH, United States
Optical Grade Polymer Windows
MetaPlex®
Optical Grade Polymer Windows MetaPlex®
Extremely strong and chemically resistant to acids, alkalis (caustics) and alcohols, the MetaPlex® optical grade polymer windows are encapsulated in a stainless steel frame for use in sanitary processing applications. The MetaPlex® polymer sanitary window provides a level of safety and useful service life well beyond that provided by conventional plastic sight windows. They are the only polymer sanitary window that can withstand temperatures up to 134° C, operating temperatures to 100° C and operating pressures up to 150 PSIG. While other plastic sight glasses are meant for short term using during validation, process development and engineering applications, the MetaPlex® sanitary windows are durable enough for use in CIP and SIP cycles, eliminating costly down time. Although there are other glass alternatives on the market, they can™t compare to the quality, durability and value of the MetaPlex® optical grade polymer sanitary window. Designed with the advanced technology and innovation you have grown to expect from LJ Star products, the MetaPlex® sanitary windows are formed by injecting the polymer into a precisely formed metal ring, which eliminates the dangerous weak point of the thin section that appears on competitors™ all-plastic windows.

Extremely strong and chemically resistant to acids, alkalis (caustics) and alcohols, the MetaPlex® optical grade polymer windows are encapsulated in a stainless steel frame for use in sanitary processing applications. The MetaPlex® polymer sanitary window provides a level of safety and useful service life well beyond that provided by conventional plastic sight windows. They are the only polymer sanitary window that can withstand temperatures up to 134° C, operating temperatures to 100° C and operating pressures up to 150 PSIG. While other plastic sight glasses are meant for short term using during validation, process development and engineering applications, the MetaPlex® sanitary windows are durable enough for use in CIP and SIP cycles, eliminating costly down time.
Although there are other glass alternatives on the market, they can™t compare to the quality, durability and value of the MetaPlex® optical grade polymer sanitary window. Designed with the advanced technology and innovation you have grown to expect from LJ Star products, the MetaPlex® sanitary windows are formed by injecting the polymer into a precisely formed metal ring, which eliminates the dangerous weak point of the thin section that appears on competitors™ all-plastic windows.

Supplier's Site

Technical Specifications

  LJ Star
Product Category Sight Windows
Product Number MetaPlex®
Product Name Optical Grade Polymer Windows
Window Shape Circular
Connection Type Clamp On
Thread or Flange Size: 1.98 to 4.68 inch (50.29 to 119 mm)
Window Diameter, Length 1 to 4 inch (25.4 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type ODF Solder
Pressure Rating 650 psi (457 m H2O)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange - A0652-4-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
Double Wall Sight Flow Glass - GY150V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details