Series GY double-wall flow indicators are for highly corrosive or ultra-pure liquids compatible with Pyrex glass, featuring a double-wall construction with Pyrex inner and acrylic outer walls, standard FKM O-ring seals, and optional vinyl fluttering streamers. The GY150V-PV variant has PVC ends, 1-1/2" NPT threads, and is rated for pipe sizes from 1/2" to 3" NPT. Stainless steel fasteners are standard. It is not usable with hydrofluoric acid or sodium hydroxide.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GY150V-PV |
| Product Name | Double Wall Sight Flow Glass |
| Window Shape | Full View |