LJ Star Hi-Pressure Weld-On Sight Glass Lumiglas®

Description
Sight Glass available in six standard sizes that provide viewing areas ranging in size from approximately 3? to 9? in diameter. The weld-on assembly is designed to provide direct visual inspection of process vessels, separators, silos, pipelines and storage tanks. To illuminate the interior of the vessel, an optional LumiStar Light allows viewing and lighting through the sight glass port, saving the additional expense of a separate light port. Explosion proof lights, see USL05-Ex, and non-explosion proof lights, see USL13, are available as well.
Datasheet
Description
Sight Glass available in six standard sizes that provide viewing areas ranging in size from approximately 3? to 9? in diameter. The weld-on assembly is designed to provide direct visual inspection of process vessels, separators, silos, pipelines and storage tanks. To illuminate the interior of the vessel, an optional LumiStar Light allows viewing and lighting through the sight glass port, saving the additional expense of a separate light port. Explosion proof lights, see USL05-Ex, and non-explosion proof lights, see USL13, are available as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Pressure Weld-On Sight Glass - Lumiglas® - LJ Star
Twinsburg, OH, United States
Hi-Pressure Weld-On Sight Glass
Lumiglas®
Hi-Pressure Weld-On Sight Glass Lumiglas®
Sight Glass available in six standard sizes that provide viewing areas ranging in size from approximately 3? to 9? in diameter. The weld-on assembly is designed to provide direct visual inspection of process vessels, separators, silos, pipelines and storage tanks. To illuminate the interior of the vessel, an optional LumiStar Light allows viewing and lighting through the sight glass port, saving the additional expense of a separate light port. Explosion proof lights, see USL05-Ex, and non-explosion proof lights, see USL13, are available as well.

Sight Glass available in six standard sizes that provide viewing areas ranging in size from approximately 3? to 9? in diameter. The weld-on assembly is designed to provide direct visual inspection of process vessels, separators, silos, pipelines and storage tanks. To illuminate the interior of the vessel, an optional LumiStar Light allows viewing and lighting through the sight glass port, saving the additional expense of a separate light port. Explosion proof lights, see USL05-Ex, and non-explosion proof lights, see USL13, are available as well.

Supplier's Site Datasheet
Low Pressure Weld-On Sight Glass - Lumiglas® - LJ Star
Twinsburg, OH, United States
Low Pressure Weld-On Sight Glass
Lumiglas®
Low Pressure Weld-On Sight Glass Lumiglas®
These weld-type sight glass fittings, complete with glass disc, seal gasket, and cushion gasket bolted between circular flanges, is the low-pressure version of the DIN 28120. The units can be combined with Lumiglas luminaires, such as the USL05-Ex, USL06-Ex, USL07-Ex or USL08-Ex , for use in hazardous areas. Under all normal working conditions, light options include USL01 , USL13 , USL15 , USL05 , USL06 , or USL07 . For an integral light/sight glass, combine the low pressure unit and LumiStar light. Options include sight glass wipers type SW I .

These weld-type sight glass fittings, complete with glass disc, seal gasket, and cushion gasket bolted between circular flanges, is the low-pressure version of the DIN 28120. The units can be combined with Lumiglas luminaires, such as the USL05-Ex, USL06-Ex, USL07-Ex or USL08-Ex , for use in hazardous areas. Under all normal working conditions, light options include USL01 , USL13 , USL15 , USL05 , USL06 , or USL07 . For an integral light/sight glass, combine the low pressure unit and LumiStar light. Options include sight glass wipers type SW I .

Supplier's Site Datasheet

Technical Specifications

  LJ Star LJ Star
Product Category Sight Windows Sight Windows
Product Number Lumiglas® Lumiglas®
Product Name Hi-Pressure Weld-On Sight Glass Low Pressure Weld-On Sight Glass
Window Shape Circular Circular
Connection Type Welded Welded
Thread or Flange Size: 1.97 to 7.87 inch (50 to 200 mm) 1.97 to 7.87 inch (50 to 200 mm)
Window Diameter, Length 3.15 to 8.86 inch (80.01 to 225 mm) 3.15 to 8.86 inch (80.01 to 225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX050V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-100 Flange - A15080-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details