Series GX single-wall flow indicators feature a clear acrylic cylinder for visual indication of flow or clarity in liquids compatible with acrylic, with PVC or natural polypropylene ends and EPDM or FKM O-ring seals. Available in 1/2" through 3" NPT sizes, with optional vinyl fluttering streamers. Stainless steel fasteners are standard.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GX050B-PP |
| Product Name | Single Wall Sight Flow Glass |
| Window Shape | Full View |
| Connection Type | Threaded - NPT |
| Thread or Flange Size: | 0.5000 inch (12.7 mm) |
| Window Diameter, Length | 2.25 inch (57.15 mm) |