C&K Components Newest Parts - ZMCJF7L0R ZMCJF7L0R

Description
Manufacturer: C&K Win Source Part Number: 735957-ZMCJF7L0R Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Voltage Rating - AC: 125V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Leaf Electrical Life: 15,000 Cycles Operating Force: 50gf Operating Position: 0.330" (8.4mm) Family Name: ZM Categories: Switches Temperature Range - Operating: -30°C ~ 85°C Introduction Date: January 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC)
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 735957-ZMCJF7L0R Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Voltage Rating - AC: 125V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Leaf Electrical Life: 15,000 Cycles Operating Force: 50gf Operating Position: 0.330" (8.4mm) Family Name: ZM Categories: Switches Temperature Range - Operating: -30°C ~ 85°C Introduction Date: January 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - ZMCJF7L0R - 735957-ZMCJF7L0R - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - ZMCJF7L0R
735957-ZMCJF7L0R
Newest Parts - ZMCJF7L0R 735957-ZMCJF7L0R
Manufacturer: C&K Win Source Part Number: 735957-ZMCJF7L0R Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Voltage Rating - AC: 125V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Leaf Electrical Life: 15,000 Cycles Operating Force: 50gf Operating Position: 0.330" (8.4mm) Family Name: ZM Categories: Switches Temperature Range - Operating: -30°C ~ 85°C Introduction Date: January 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC)

Manufacturer: C&K
Win Source Part Number: 735957-ZMCJF7L0R
Packaging: Tray
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Voltage Rating - AC: 125V
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Leaf
Electrical Life: 15,000 Cycles
Operating Force: 50gf
Operating Position: 0.330" (8.4mm)
Family Name: ZM
Categories: Switches
Temperature Range - Operating: -30°C ~ 85°C
Introduction Date: January 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 735957-ZMCJF7L0R
Product Name Newest Parts - ZMCJF7L0R
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BME4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers