The ZGP323L OTP MCU Family is an 8-bit microcontroller family based on ZiLOG's CMOS architecture, designed for consumer, automotive, and battery-operated applications. It features up to 32KB of one-time programmable (OTP) memory and 237 bytes of RAM. The ZGP323LES2816C00TR variant is housed in a 28-pin SSOP package and operates within a 2.0V to 3.6V supply range. It includes two programmable counter/timers (8-bit and 16-bit), six priority interrupts, low-voltage detection, a programmable watchdog timer, and two built-in comparators. The device supports three low-power standby modes: STOP (2μA typical), HALT (0.8mA typical), and low-voltage reset. It meets AEC-Q200 automotive qualification standards and is RoHS compliant. The package is specifically designed for surface-mount assembly.
IC MCU 8BIT 16KB OTP 28SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZGP323LES2816C00TR |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |