The ZGP323LAS2808C is an 8-bit OTP MCU in the Z8 GPTM OTP MCU Family, designed for automotive applications with a temperature range of -40°C to +125°C. It comes in a 28-pin SOIC package and features 8KB of OTP memory and 237 bytes of RAM. The device supports multiple standby modes including STOP (2 µA typical) and HALT (0.8 mA typical), and includes two programmable 8-bit and 16-bit counter/timers with capture registers, two on-board comparators, programmable watch-dog timer, low-voltage detection, and six priority interrupts. It operates from a 2.0V to 3.6V supply voltage and meets automotive reliability standards. The part is lead-free as indicated by the 'G' suffix replacement for 'C'.
IC MCU 8BIT 8KB OTP 28SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZGP323LAS2808C |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |