Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses ZEPTOSMDC0015F

Description
Win Source Part Number: 1361749-ZEPTOSMDC001 5F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 60°C Fake Threat In the Open Market: 45 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: POLYSWITCH® zeptoSMDC Package: Tape & Reel Product Status: Active Package / Case: 2-SMD Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.024" L x 0.018" W (0.60mm x 0.45mm) ECCN: EAR99 Thickness (Max): 0.016" (0.40mm) Current - Max: 200 mA Current - Hold (Ih) (Max): 15 mA Voltage - Max: 13V Current - Trip (It): 80 mA Time to Trip: 20 ms Resistance - Initial (Ri) (Min): 10 Ohms Resistance - Post Trip (R1) (Max): 150 Ohms California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1361749-ZEPTOSMDC001 5F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 60°C Fake Threat In the Open Market: 45 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: POLYSWITCH® zeptoSMDC Package: Tape & Reel Product Status: Active Package / Case: 2-SMD Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.024" L x 0.018" W (0.60mm x 0.45mm) ECCN: EAR99 Thickness (Max): 0.016" (0.40mm) Current - Max: 200 mA Current - Hold (Ih) (Max): 15 mA Voltage - Max: 13V Current - Trip (It): 80 mA Time to Trip: 20 ms Resistance - Initial (Ri) (Min): 10 Ohms Resistance - Post Trip (R1) (Max): 150 Ohms California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361749-ZEPTOSMDC0015F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361749-ZEPTOSMDC0015F
Circuit Protection - PTC Resettable Fuses 1361749-ZEPTOSMDC0015F
Win Source Part Number: 1361749-ZEPTOSMDC001 5F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 60°C Fake Threat In the Open Market: 45 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: POLYSWITCH® zeptoSMDC Package: Tape & Reel Product Status: Active Package / Case: 2-SMD Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.024" L x 0.018" W (0.60mm x 0.45mm) ECCN: EAR99 Thickness (Max): 0.016" (0.40mm) Current - Max: 200 mA Current - Hold (Ih) (Max): 15 mA Voltage - Max: 13V Current - Trip (It): 80 mA Time to Trip: 20 ms Resistance - Initial (Ri) (Min): 10 Ohms Resistance - Post Trip (R1) (Max): 150 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361749-ZEPTOSMDC0015F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -20°C ~ 60°C
Fake Threat In the Open Market: 45 pct.
Type: Polymeric
MSL Level: 2A (4 Weeks)
Mfr: Littelfuse Inc.
Series: POLYSWITCH® zeptoSMDC
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.024" L x 0.018" W (0.60mm x 0.45mm)
ECCN: EAR99
Thickness (Max): 0.016" (0.40mm)
Current - Max: 200 mA
Current - Hold (Ih) (Max): 15 mA
Voltage - Max: 13V
Current - Trip (It): 80 mA
Time to Trip: 20 ms
Resistance - Initial (Ri) (Min): 10 Ohms
Resistance - Post Trip (R1) (Max): 150 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
15MA Circuit Protection Fuse
150-ZEPTOSMDC0015F
15MA Circuit Protection Fuse 150-ZEPTOSMDC0015F
PTC RESET FUSE 15MA 13VDC 0201 Product overview: ZEPTOSMDC0015F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ZEPTOSMDC0015F can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15MA 13VDC 0201 Product overview: ZEPTOSMDC0015F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ZEPTOSMDC0015F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pptc Resettable Fuse, 0.2A, 13V, 0201; Pptc Case Style Littelfuse - 82AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.2A, 13V, 0201; Pptc Case Style Littelfuse
82AH0215
Pptc Resettable Fuse, 0.2A, 13V, 0201; Pptc Case Style Littelfuse 82AH0215
PPTC RESETTABLE FUSE, 0.2A, 13V, 0201; PPTC Case Style:0201 (0603 Metric); Product Range:PolySwitch zeptoSMDC Series; Voltage Rating:13VDC; Holding Current:15mA; Tripping Current:80mA; Time to Trip:0.02s; Current Rating Max:200mA RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.2A, 13V, 0201; PPTC Case Style:0201 (0603 Metric); Product Range:PolySwitch zeptoSMDC Series; Voltage Rating:13VDC; Holding Current:15mA; Tripping Current:80mA; Time to Trip:0.02s; Current Rating Max:200mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
ZEPTOSMDC0015F
Circuit Protection - PTC Resettable Fuses ZEPTOSMDC0015F
PTC RESET FUSE 15MA 13VDC 0201

PTC RESET FUSE 15MA 13VDC 0201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361749-ZEPTOSMDC0015F 150-ZEPTOSMDC0015F 82AH0215 ZEPTOSMDC0015F
Product Name Circuit Protection - PTC Resettable Fuses 15MA Circuit Protection Fuse Pptc Resettable Fuse, 0.2A, 13V, 0201; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers