Nexperia B.V. ESD protection for In-vehicle networks PESD2CANFD24L-UX

Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 30 V at IPP = 1 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 10 pF ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 30 V at IPP = 1 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 10 pF ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2CANFD24L-UX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2CANFD24L-UX
ESD protection for In-vehicle networks PESD2CANFD24L-UX
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 30 V at IPP = 1 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 10 pF ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 30 V at IPP = 1 A
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 10 pF
  • ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • AEC-Q101 qualified

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CANFD24L-UX
Product Name ESD protection for In-vehicle networks
Mounting / Packaging SOT323 SOT323
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD2IVN24-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Automotive infotainment ESD protection diode - PESD2USB5UXT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD36VV2BT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details